Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS25SM-9A#B10 FS25SM-9A#B10

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 872273-FS25SM-9A#B10 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 872273-FS25SM-9A#B10 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS25SM-9A#B10 - 872273-FS25SM-9A#B10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS25SM-9A#B10
872273-FS25SM-9A#B10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS25SM-9A#B10 872273-FS25SM-9A#B10
Manufacturer: Renesas Electronics America Win Source Part Number: 872273-FS25SM-9A#B10 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 872273-FS25SM-9A#B10
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 872273-FS25SM-9A#B10
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS25SM-9A#B10
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25211W1015 P-Channel NexFET? Power MOSFET - CSD25211W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0330 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMV20N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3100 ohms
IDSS 20000 milliamps
View Details
55V 16A DPAK MOSFET Transistor - 278-AUIRLR024Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 35000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers