Manufacturer: Renesas Electronics America
Win Source Part Number: 872265-FS10KMJ-2#B01
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 872265-FS10KMJ-2#B01 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS10KMJ-2#B01 |
| Package Type | SOT3 |