The FQB7N80TM is an 800V N-channel enhancement mode power MOSFET in a TO-263 (D2PAK) package, designed for high-efficiency switch-mode power supply applications. It has a maximum on-state resistance of 1.5 Ω at VGS = 10 V and a continuous drain current of 6.6 A. The device features low gate charge (typical 40 nC), low drain-source capacitance (typical 19 pF), fast switching, and 100% avalanche testing. It is rated for operation from -55°C to 150°C and has improved dv/dt capability for robust performance in demanding applications.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919277-FQB7N80TM
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 919277-FQB7N80TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB7N80TM |
| Package Type | SOT3 |