Rochester Electronics PMIC - PMIC - Battery Management - FPF2488UCX FPF2488UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872230-FPF2488UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC - 15-WLCSP (2.2x1.6) Package: Bulk Package: 15-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 15-WLCSP (2.2x1.6) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872230-FPF2488UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC - 15-WLCSP (2.2x1.6) Package: Bulk Package: 15-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 15-WLCSP (2.2x1.6) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - FPF2488UCX - 872230-FPF2488UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - FPF2488UCX
872230-FPF2488UCX
PMIC - PMIC - Battery Management - FPF2488UCX 872230-FPF2488UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872230-FPF2488UCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC - 15-WLCSP (2.2x1.6) Package: Bulk Package: 15-UFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 15-WLCSP (2.2x1.6) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872230-FPF2488UCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC - 15-WLCSP (2.2x1.6)
Package: Bulk
Package: 15-UFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 15-WLCSP (2.2x1.6)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 872230-FPF2488UCX
Product Name PMIC - PMIC - Battery Management - FPF2488UCX
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Supervisors - 1901601 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details