Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2224 FPF2224

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872228-FPF2224 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 6-VDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroFET (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872228-FPF2224 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 6-VDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroFET (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2224
FPF2224
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2224 FPF2224
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872228-FPF2224 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 6-VDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroFET (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872228-FPF2224
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 6-VDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: FPF2
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroFET (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2224 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2224
PMIC - Power Distribution Switches, Load Drivers FPF2224
CURRENT LIMIT LOAD SWITCH

CURRENT LIMIT LOAD SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2224 FPF2224
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2224 PMIC - Power Distribution Switches, Load Drivers
Current 0.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details