Rochester Electronics Optoisolators - Transistor, Photovoltaic Output - FODM1007 FODM1007

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919233-FODM1007 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-SOP Package: Bulk Package: 4-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 4-SOP Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919233-FODM1007 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-SOP Package: Bulk Package: 4-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 4-SOP Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FODM1007 is a single-channel, DC sensing input, phototransistor optocoupler in a stretched body SOP 4-pin package, with external creepage and clearance distances of at least 8.0 mm and a distance through insulation of at least 0.4 mm. It provides 5,000 VAC RMS isolation for 1 minute and is rated for an 890 V peak working voltage. The current transfer ratio ranges from 80% to 160% at 5 mA input current and 5 V collector-emitter voltage. The device operates from -40°C to 110°C and meets UL1577 and DIN EN/IEC 60747-5-5 safety standards. The collector-emitter breakdown voltage is 70 V minimum. The package dimensions are 9.50 mm length by 7.80 mm width, with a 2.54 mm pitch.

Datasheet Summary
Powered by GS/AI

The FODM1007 is a single-channel, DC sensing input, phototransistor optocoupler in a stretched body SOP 4-pin package, with external creepage and clearance distances of at least 8.0 mm and a distance through insulation of at least 0.4 mm. It provides 5,000 VAC RMS isolation for 1 minute and is rated for an 890 V peak working voltage. The current transfer ratio ranges from 80% to 160% at 5 mA input current and 5 V collector-emitter voltage. The device operates from -40°C to 110°C and meets UL1577 and DIN EN/IEC 60747-5-5 safety standards. The collector-emitter breakdown voltage is 70 V minimum. The package dimensions are 9.50 mm length by 7.80 mm width, with a 2.54 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FODM1007 - 919233-FODM1007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM1007
919233-FODM1007
Optoisolators - Transistor, Photovoltaic Output - FODM1007 919233-FODM1007
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919233-FODM1007 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-SOP Package: Bulk Package: 4-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 4-SOP Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919233-FODM1007
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SOP
Package: Bulk
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Categories: Isolators
Case / Package: 4-SOP
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 919233-FODM1007
Product Name Optoisolators - Transistor, Photovoltaic Output - FODM1007
Package Type SOT3; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details