The FOD2711 is an optically isolated error amplifier integrating a precision 1.240V ±1% shunt reference, an error amplifier, and a GaAs LED coupled to a silicon phototransistor in an 8-pin DIP package. It provides 5000V RMS isolation and a current transfer ratio of 100% to 200%. The device is designed for use in isolated AC-DC and DC-DC power supplies, with a compact 8-MDIP footprint measuring 0.400 inches (10.16 mm) between leads. It meets UL, CSA, VDE, and BSI safety approvals and operates across -40°C to +85°C. Pinout includes feedback, compensation, and ground terminals for loop control. The FOD2711T variant uses a 0.4" lead spacing configuration.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872131-FOD2711T
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-MDIP
Package: Bulk
Package: 8-DIP (0.400", 10.16mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 8-MDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 872131-FOD2711T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD2711T |
| Package Type | SOT3; 8-MDIP |