Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919169-FM24C256FLZEM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: FM24C256
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
IC EEPROM 256KBIT I2C 400KHZ 8SO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 919169-FM24C256FLZEM8 | FM24C256FLZEM8 |
| Product Name | Memory - EEPROM - FM24C256FLZEM8 | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM |