Rochester Electronics Memory - EEPROM - FM24C256FLECSPX FM24C256FLECSPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872054-FM24C256FLECS PX Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C Package: Bulk Family Name: FM24C256 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872054-FM24C256FLECS PX Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C Package: Bulk Family Name: FM24C256 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FM24C256FLECSPX - 872054-FM24C256FLECSPX - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FM24C256FLECSPX
872054-FM24C256FLECSPX
Memory - EEPROM - FM24C256FLECSPX 872054-FM24C256FLECSPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872054-FM24C256FLECS PX Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C Package: Bulk Family Name: FM24C256 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872054-FM24C256FLECSPX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) I²C
Package: Bulk
Family Name: FM24C256
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
IC EEPROM 256KBIT I2C 400KHZ

IC EEPROM 256KBIT I2C 400KHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 872054-FM24C256FLECSPX FM24C256FLECSPX
Product Name Memory - EEPROM - FM24C256FLECSPX Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 40060127 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers