Rochester Electronics Memory - EEPROM - FM24C16UVM8X FM24C16UVM8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919168-FM24C16UVM8X Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FM24C16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919168-FM24C16UVM8X Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FM24C16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FM24C16UVM8X - 919168-FM24C16UVM8X - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FM24C16UVM8X
919168-FM24C16UVM8X
Memory - EEPROM - FM24C16UVM8X 919168-FM24C16UVM8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919168-FM24C16UVM8X Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FM24C16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919168-FM24C16UVM8X
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: FM24C16
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 919168-FM24C16UVM8X FM24C16UVM8X
Product Name Memory - EEPROM - FM24C16UVM8X Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-1026012-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers