Rochester Electronics Memory - EEPROM - FM24C16UFLEM8 FM24C16UFLEM8

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919167-FM24C16UFLEM8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FM24C16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919167-FM24C16UFLEM8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FM24C16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FM24C16UFLEM8 - 919167-FM24C16UFLEM8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FM24C16UFLEM8
919167-FM24C16UFLEM8
Memory - EEPROM - FM24C16UFLEM8 919167-FM24C16UFLEM8
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919167-FM24C16UFLEM8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FM24C16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919167-FM24C16UFLEM8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: FM24C16
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 919167-FM24C16UFLEM8 FM24C16UFLEM8
Product Name Memory - EEPROM - FM24C16UFLEM8 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 611078800A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details