Rochester Electronics Memory - EEPROM - FM24C04UEM8X FM24C04UEM8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872053-FM24C04UEM8X Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FM24C04 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872053-FM24C04UEM8X Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FM24C04 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FM24C04UEM8X - 872053-FM24C04UEM8X - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FM24C04UEM8X
872053-FM24C04UEM8X
Memory - EEPROM - FM24C04UEM8X 872053-FM24C04UEM8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872053-FM24C04UEM8X Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FM24C04 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872053-FM24C04UEM8X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: FM24C04
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 4KBIT I2C 100KHZ 8SO

IC EEPROM 4KBIT I2C 100KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 872053-FM24C04UEM8X FM24C04UEM8X
Product Name Memory - EEPROM - FM24C04UEM8X Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C16BY6-YH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 16 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details