Rochester Electronics Memory - RAM - FM1105-GA FM1105-GA

Description
Manufacturer: Ramtron Win Source Part Number: 919162-FM1105-GA Operating Temperature Range: -40°C ~ 85°C Features: FRAM (Ferroelectric RAM) Memory IC - SPI 1 MHz SOT-23-8 Package: Tube Package: SOT-23-8 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ramtron Win Source Part Number: 919162-FM1105-GA Operating Temperature Range: -40°C ~ 85°C Features: FRAM (Ferroelectric RAM) Memory IC - SPI 1 MHz SOT-23-8 Package: Tube Package: SOT-23-8 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM1105-GA - 919162-FM1105-GA - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM1105-GA
919162-FM1105-GA
Memory - RAM - FM1105-GA 919162-FM1105-GA
Manufacturer: Ramtron Win Source Part Number: 919162-FM1105-GA Operating Temperature Range: -40°C ~ 85°C Features: FRAM (Ferroelectric RAM) Memory IC - SPI 1 MHz SOT-23-8 Package: Tube Package: SOT-23-8 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001

Manufacturer: Ramtron
Win Source Part Number: 919162-FM1105-GA
Operating Temperature Range: -40°C ~ 85°C
Features: FRAM (Ferroelectric RAM) Memory IC - SPI 1 MHz SOT-23-8
Package: Tube
Package: SOT-23-8
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 919162-FM1105-GA
Product Name Memory - RAM - FM1105-GA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2385278 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details