Rochester Electronics Interface - Drivers, Receivers, Transceivers FIN1018K8XCT

Description
3.3V LVDS 1-BIT HIGH SPEED DIFFE
Datasheet
Description
3.3V LVDS 1-BIT HIGH SPEED DIFFE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - FIN1018K8XCT - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
FIN1018K8XCT
Interface - Drivers, Receivers, Transceivers FIN1018K8XCT
3.3V LVDS 1-BIT HIGH SPEED DIFFE

3.3V LVDS 1-BIT HIGH SPEED DIFFE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number FIN1018K8XCT
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Telecom - SI32183-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details