Rochester Electronics Diodes, Rectifiers - Single - FFP10U20DNTU FFP10U20DNTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871739-FFP10U20DNTU Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871739-FFP10U20DNTU Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FFP10U20DNTU - 871739-FFP10U20DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFP10U20DNTU
871739-FFP10U20DNTU
Diodes, Rectifiers - Single - FFP10U20DNTU 871739-FFP10U20DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871739-FFP10U20DNTU Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871739-FFP10U20DNTU
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 871739-FFP10U20DNTU
Product Name Diodes, Rectifiers - Single - FFP10U20DNTU
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diode Quad Mixer Chips Supplied on Film Frame - DME4102-099 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Diode Applications Mixer
VF 0.0100 volts
View Details
Rectifier Diode - FPFF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 360 mA
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21GW-QJ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers