Rochester Electronics Diodes, Rectifiers - Single - FFB20U60STM FFB20U60STM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871736-FFB20U60STM Features: Diode Standard 600 V 20A Surface Mount D²PAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 800 HTSUS: 8541.10.0080 Other Part Number: 2156-FFB20U60STM, 2156-FFB20U60STM-FST R-ND
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871736-FFB20U60STM Features: Diode Standard 600 V 20A Surface Mount D²PAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 800 HTSUS: 8541.10.0080 Other Part Number: 2156-FFB20U60STM, 2156-FFB20U60STM-FST R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FFB20U60STM - 871736-FFB20U60STM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFB20U60STM
871736-FFB20U60STM
Diodes, Rectifiers - Single - FFB20U60STM 871736-FFB20U60STM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871736-FFB20U60STM Features: Diode Standard 600 V 20A Surface Mount D²PAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 800 HTSUS: 8541.10.0080 Other Part Number: 2156-FFB20U60STM, 2156-FFB20U60STM-FST R-ND

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871736-FFB20U60STM
Features: Diode Standard 600 V 20A Surface Mount D²PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 800
HTSUS: 8541.10.0080
Other Part Number: 2156-FFB20U60STM, 2156-FFB20U60STM-FSTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 871736-FFB20U60STM
Product Name Diodes, Rectifiers - Single - FFB20U60STM
Diode Type Diode Standard 600 V 20A Surface Mount D²PAK
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Diode - 109297761 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
2 suppliers
General-purpose triple Schottky diode - BAS70VV,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers