The FDS3682 is an N-Channel PowerTrench® MOSFET designed for high-frequency DC/DC converters, synchronous rectifiers, and automotive load control. It comes in an SO-8 package, measuring 330mm reel size with 12mm tape width, and is rated for a drain-to-source voltage of 100V and a continuous drain current of 6.0A at 25°C. The device has a typical on-resistance of 30mΩ at 10V gate drive, a total gate charge of 19nC, and a single-pulse avalanche energy rating of 156mJ. Junction-to-case thermal resistance is 25°C/W, and operating and storage temperatures range from -55°C to 150°C. It features low Miller charge andUIS capability.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871684-FDS3682_NL
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 871684-FDS3682_NL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3682_NL |
| Package Type | SOT3 |