The FDMS8095AC is a dual N- and P-channel MOSFET in a Power56 (8-MLP) surface mount package measuring 5 mm × 6 mm. The N-channel device has a drain-source voltage rating of 150 V, a continuous drain current of 27 A at 25°C, and a maximum on-resistance of 30 mΩ at 10 V gate-source bias. The P-channel device has a drain-source voltage rating of -150 V, a continuous drain current of -2.2 A at 25°C, and a maximum on-resistance of 1200 mΩ at -10 V gate-source bias. It is RoHS compliant and operates from -55°C to +150°C junction temperature. The device is optimized for active clamp forward converters and DC-DC applications.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871662-FDMS8095AC
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 150V 6.2A, 1A 2.3W Surface Mount 8-MLP (5x6), Power56
Package: Bulk
Package: 8-PowerWDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-MLP (5x6), Power56
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 871662-FDMS8095AC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8095AC |
| Polarity | P-Channel |