Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3624S FDMS3624S

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919038-FDMS3624S Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919038-FDMS3624S Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDMS3624S is a 25V asymmetric dual N-channel MOSFET in a Power 56 package, designed for synchronous buck converters in computing, communications, and point-of-load applications. It integrates a control MOSFET (Q1) and synchronous MOSFET (Q2) with an internal switch node for optimized layout and reduced switching losses. The device has a maximum on-resistance of 5.0 mΩ for Q1 at 10 V gate voltage and 1.8 mΩ for Q2 at 10 V gate voltage. It is RoHS compliant and features a SyncFET Schottky body diode. The package dimensions are 5.10 mm × 5.10 mm with a 0.65 mm pitch, and it has a maximum junction temperature of 150 °C.

Datasheet Summary
Powered by GS/AI

The FDMS3624S is a 25V asymmetric dual N-channel MOSFET in a Power 56 package, designed for synchronous buck converters in computing, communications, and point-of-load applications. It integrates a control MOSFET (Q1) and synchronous MOSFET (Q2) with an internal switch node for optimized layout and reduced switching losses. The device has a maximum on-resistance of 5.0 mΩ for Q1 at 10 V gate voltage and 1.8 mΩ for Q2 at 10 V gate voltage. It is RoHS compliant and features a SyncFET Schottky body diode. The package dimensions are 5.10 mm × 5.10 mm with a 0.65 mm pitch, and it has a maximum junction temperature of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3624S - 919038-FDMS3624S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3624S
919038-FDMS3624S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3624S 919038-FDMS3624S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919038-FDMS3624S Series: * Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919038-FDMS3624S
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 919038-FDMS3624S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3624S
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 999491-CSD97395Q4MT - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMZA75R008M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details