Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6683PZ FDMC6683PZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919017-FDMC6683PZ Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 40A (Tc) 26W (Tc) Surface Mount 8-MLP (3.3x3.3) Package: Bulk Mounting: Surface Mount Family Name: FDMC66 Categories: Discrete Semiconductor Products Case / Package: 8-MLP (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919017-FDMC6683PZ Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 40A (Tc) 26W (Tc) Surface Mount 8-MLP (3.3x3.3) Package: Bulk Mounting: Surface Mount Family Name: FDMC66 Categories: Discrete Semiconductor Products Case / Package: 8-MLP (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6683PZ - 919017-FDMC6683PZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6683PZ
919017-FDMC6683PZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6683PZ 919017-FDMC6683PZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919017-FDMC6683PZ Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 40A (Tc) 26W (Tc) Surface Mount 8-MLP (3.3x3.3) Package: Bulk Mounting: Surface Mount Family Name: FDMC66 Categories: Discrete Semiconductor Products Case / Package: 8-MLP (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919017-FDMC6683PZ
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 40A (Tc) 26W (Tc) Surface Mount 8-MLP (3.3x3.3)
Package: Bulk
Mounting: Surface Mount
Family Name: FDMC66
Categories: Discrete Semiconductor Products
Case / Package: 8-MLP (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 919017-FDMC6683PZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6683PZ
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 12002650 - Radwell International
Fuji Electric Corp. of America
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16WF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers