Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871606-FDBL86563-F08
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
Package: Bulk
Package: 8-PowerSFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-HPSOF
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 871606-FDBL86563-F085 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL86563-F085 |
| Polarity | N-Channel |