Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871600-FDBL86210
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 871600-FDBL86210 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDBL86210 |
| Package Type | SOT3 |