The FDB0260N1007L is a 100 V N-channel PowerTrench MOSFET designed for industrial motor drive, power supply, and battery protection applications. It is packaged in a D2-PAK-7L (TO-263-7) surface mount case with dimensions conforming to JEDEC TO-263 standards. The device has a maximum continuous drain current of 200 A at 25°C and 140 A at 100°C, with a maximum on-state resistance of 2.6 mΩ at 10 V gate voltage and 27 A drain current. It supports a peak pulsed drain current of 1100 A and has a single pulse avalanche energy rating of 912 mJ. Thermal resistance from junction to case is 0.6 °C/W, and operating junction and storage temperature range is -55 °C to +175 °C. The part is RoHS compliant.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918982-FDB0260N1007L
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 200A (Tc) 3.8W (Ta), 250W (Tc) Surface Mount TO-263-7
Package: Bulk
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-263-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 918982-FDB0260N1007L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB0260N1007L |
| Polarity | N-Channel |