Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF21N60NT FCPF21N60NT

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871567-FCPF21N60NT Features: N-Channel 600 V - - Through Hole TO-220F Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: FCPF21 Categories: Discrete Semiconductor Products Case / Package: TO-220F Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871567-FCPF21N60NT Features: N-Channel 600 V - - Through Hole TO-220F Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: FCPF21 Categories: Discrete Semiconductor Products Case / Package: TO-220F Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF21N60NT - 871567-FCPF21N60NT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF21N60NT
871567-FCPF21N60NT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF21N60NT 871567-FCPF21N60NT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871567-FCPF21N60NT Features: N-Channel 600 V - - Through Hole TO-220F Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: FCPF21 Categories: Discrete Semiconductor Products Case / Package: TO-220F Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871567-FCPF21N60NT
Features: N-Channel 600 V - - Through Hole TO-220F
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: FCPF21
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 871567-FCPF21N60NT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF21N60NT
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 436260 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40QBH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
3 suppliers