The FCH125N60E is an N-channel SuperFET II Easy-Drive MOSFET designed for high-voltage switching applications such as telecom and industrial power supplies. It is packaged in a TO-247-3 case with a maximum drain-to-source voltage of 600 V, a continuous drain current of 29 A at 25°C, and a maximum on-resistance of 125 mΩ at 10 V gate drive. The device has a typical gate charge of 75 nC and an effective output capacitance of 258 pF, which supports controlled switching to reduce EMI. It is rated for operation between -55°C and 150°C junction temperature, with a maximum thermal resistance from junction to case of 0.45°C/W. The FCH125N60E is RoHS compliant and has been 100% avalanche tested. Its Easy-Drive variant features slightly slower switching compared to standard SuperFET II MOSFETs to simplify EMI management.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918961-FCH125N60E
Series: SuperFET® II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 29A (Tc) 278W (Tc) Through Hole TO-247-3
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 918961-FCH125N60E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH125N60E |
| Polarity | N-Channel |