Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH067N65S3-F155 FCH067N65S3-F155

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918960-FCH067N65S3-F 155 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 44A (Tc) 312W (Tc) Through Hole TO-247-3 Package: Bulk Package: TO-247-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-247-3 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918960-FCH067N65S3-F 155 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 44A (Tc) 312W (Tc) Through Hole TO-247-3 Package: Bulk Package: TO-247-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-247-3 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCH067N65S3 is an N-channel SuperFET III MOSFET designed for high-efficiency power conversion in telecom, industrial, and UPS/solar applications. It features a 650 V drain-to-source voltage rating, a continuous drain current of 44 A at 25°C, and a maximum on-resistance of 67 mΩ at 10 V gate drive. The device is packaged in a TO-247-3 case with long leads, measured as a molded three-lead JEDEC AB configuration. It has a maximum junction-to-case thermal resistance of 0.4 °C/W and operates from -55 °C to 150 °C. The MOSFET is RoHS compliant and 100% avalanche tested, with a single pulse avalanche energy rating of 1160 mJ. Gate charge is specified at 78 nC typical, and the effective output capacitance is 715 pF.

Datasheet Summary
Powered by GS/AI

The FCH067N65S3 is an N-channel SuperFET III MOSFET designed for high-efficiency power conversion in telecom, industrial, and UPS/solar applications. It features a 650 V drain-to-source voltage rating, a continuous drain current of 44 A at 25°C, and a maximum on-resistance of 67 mΩ at 10 V gate drive. The device is packaged in a TO-247-3 case with long leads, measured as a molded three-lead JEDEC AB configuration. It has a maximum junction-to-case thermal resistance of 0.4 °C/W and operates from -55 °C to 150 °C. The MOSFET is RoHS compliant and 100% avalanche tested, with a single pulse avalanche energy rating of 1160 mJ. Gate charge is specified at 78 nC typical, and the effective output capacitance is 715 pF.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH067N65S3-F155 - 918960-FCH067N65S3-F155 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH067N65S3-F155
918960-FCH067N65S3-F155
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH067N65S3-F155 918960-FCH067N65S3-F155
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918960-FCH067N65S3-F 155 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 44A (Tc) 312W (Tc) Through Hole TO-247-3 Package: Bulk Package: TO-247-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-247-3 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918960-FCH067N65S3-F155
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 44A (Tc) 312W (Tc) Through Hole TO-247-3
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 918960-FCH067N65S3-F155
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH067N65S3-F155
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3307Z - 199528-AUIRFS3307Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 230000 milliwatts
View Details
6 suppliers