Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR CONTROLLERS
ROCHESTER ELECTRONICS
FAN8702 -- PMIC - MOTOR DRIVERS, CONTROLLERS
Rochester Electronics
PMIC - Motor Drivers, Controllers
FAN8702
Description
STEPPER MOTOR CONTROLLER, 0.6A
Lingto Electronic Limited
Done
Datasheet
Description
STEPPER MOTOR CONTROLLER, 0.6A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
FAN8702
PMIC - Motor Drivers, Controllers
FAN8702
STEPPER MOTOR CONTROLLER, 0.6A
STEPPER MOTOR CONTROLLER, 0.6A
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Motor Controllers
Product Number
FAN8702
Product Name
PMIC - Motor Drivers, Controllers
Peak Current
0.6000 amps
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE
PAC55723L
Specs
Motor / System
DC Brushless
Configuration
Other; TQFN, 48-pin
Communication
UART/SPI, I2C, CAN
View Details
Yaskawa America, Inc. - Drives Division
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 5 HP
CIMR-G7U23P71
Specs
Product
Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes
1.0
Motor / System
Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Texas Instruments
DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl)
DRV8832DRCT
Specs
Configuration
PCB Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
DC Input
3 to 7 volts
View Details
8
suppliers
Sensata Technologies
DC Motor Controller
M701
Specs
Communication
MOSFET
Operating Temperature
-40 to 75 C (-40 to 167 F)
DC Input
24 volts
View Details