Rochester Electronics PMIC - PMIC - Gate Drivers - FAN3226TMPX FAN3226TMPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871470-FAN3226TMPX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-MLP (3x3) Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871470-FAN3226TMPX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-MLP (3x3) Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN3226TMPX - 871470-FAN3226TMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3226TMPX
871470-FAN3226TMPX
PMIC - PMIC - Gate Drivers - FAN3226TMPX 871470-FAN3226TMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871470-FAN3226TMPX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-MLP (3x3) Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871470-FAN3226TMPX
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Low-Side Gate Driver IC Inverting 8-MLP (3x3)
Package: Bulk
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLP (3x3)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 871470-FAN3226TMPX
Product Name PMIC - PMIC - Gate Drivers - FAN3226TMPX
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC391DG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 74AHC574PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details