FAN1654MX -- PMIC - VOLTAGE REGULATORS - SPECIAL PURPOSE
Rochester Electronics
PMIC - Voltage Regulators - Special Purpose
FAN1654MX
Description
IC REG LINEAR
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR
Datasheet
Suppliers
PMIC - Voltage Regulators - Special Purpose
FAN1654MX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
FAN1654MX |
|
Product Name
|
PMIC - Voltage Regulators - Special Purpose |
|
Regulator Category
|
PMIC - Voltage Regulators - Special Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1 amps
View Details
Regulator Category
Linear; Linear voltage
Output Voltage Type
Adjustable / Variable
Package Type
Other; Sot-25
View Details
Regulator Category
Linear
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details