EL1526ILZ -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
EL1526ILZ
Description
IC DRIVER 2/0 24QFN
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 2/0 24QFN
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
EL1526ILZ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
EL1526ILZ |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
1000 kbps
View Details
2 suppliers
Device Type
Transceiver
Operating Frequency
6000 to 8000 MHz
Data Rate
6500 kbps
View Details
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details