Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - EL1507CLZ-T7 EL1507CLZ-T7

Description
Manufacturer: Rochester Electronics, LLC Win Source Part Number: 801749-EL1507CLZ-T7 Type: Line Driver Mounting Style: SMD Number of Drivers/Receivers: 2/0 Part Status: Obsolete (End Of Life) Supplier Device Package: Out of Bounds Temperature Range - Operating: -40°C ~ 85°C Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 Supply Voltage (V): 12V
Request a Quote
Description
Manufacturer: Rochester Electronics, LLC Win Source Part Number: 801749-EL1507CLZ-T7 Type: Line Driver Mounting Style: SMD Number of Drivers/Receivers: 2/0 Part Status: Obsolete (End Of Life) Supplier Device Package: Out of Bounds Temperature Range - Operating: -40°C ~ 85°C Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 Supply Voltage (V): 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CLZ-T7 - 801749-EL1507CLZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CLZ-T7
801749-EL1507CLZ-T7
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CLZ-T7 801749-EL1507CLZ-T7
Manufacturer: Rochester Electronics, LLC Win Source Part Number: 801749-EL1507CLZ-T7 Type: Line Driver Mounting Style: SMD Number of Drivers/Receivers: 2/0 Part Status: Obsolete (End Of Life) Supplier Device Package: Out of Bounds Temperature Range - Operating: -40°C ~ 85°C Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 Supply Voltage (V): 12V

Manufacturer: Rochester Electronics, LLC
Win Source Part Number: 801749-EL1507CLZ-T7
Type: Line Driver
Mounting Style: SMD
Number of Drivers/Receivers: 2/0
Part Status: Obsolete (End Of Life)
Supplier Device Package: Out of Bounds
Temperature Range - Operating: -40°C ~ 85°C
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
Supply Voltage (V): 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 801749-EL1507CLZ-T7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL1507CLZ-T7
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Controllers - CG8925AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers