Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - EL1507CLZ-T13 EL1507CLZ-T13

Description
Manufacturer: Elantec Win Source Part Number: 870292-EL1507CLZ-T13 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Line Driver - - 16-VQCCN Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-VQCCN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Elantec Win Source Part Number: 870292-EL1507CLZ-T13 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Line Driver - - 16-VQCCN Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-VQCCN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CLZ-T13 - 870292-EL1507CLZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CLZ-T13
870292-EL1507CLZ-T13
Interface - Interface - Drivers, Receivers, Transceivers - EL1507CLZ-T13 870292-EL1507CLZ-T13
Manufacturer: Elantec Win Source Part Number: 870292-EL1507CLZ-T13 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Line Driver - - 16-VQCCN Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-VQCCN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Elantec
Win Source Part Number: 870292-EL1507CLZ-T13
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Line Driver - - 16-VQCCN
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQCCN
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 870292-EL1507CLZ-T13
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL1507CLZ-T13
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898058 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details