DSPC56371AF180 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
DSPC56371AF180
Description
DSP, 24 BIT SIZE PQFP80
-
Lingto Electronic Limited
Datasheet
Description
DSP, 24 BIT SIZE PQFP80
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
DSPC56371AF180 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
180 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V; 1.26V
Package Type
LFQP; Other; 176-LQFP
Pin Count
176
View Details
4 suppliers
Clock Speed
28.8 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Clock Speed
150 MHz
Operating Temperature
-40 C (-40 F)
Interface Type
I2C, SPI
View Details
5 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details