Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56364FU100 DSPB56364FU100

Description
Manufacturer: Motorola Win Source Part Number: 847309-DSPB56364FU10 0 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 847309-DSPB56364FU10 0 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56364FU100
847309-DSPB56364FU100
Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56364FU100 847309-DSPB56364FU100
Manufacturer: Motorola Win Source Part Number: 847309-DSPB56364FU10 0 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 847309-DSPB56364FU100
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - DSPB56364FU100 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DSPB56364FU100
Embedded - DSP (Digital Signal Processors) DSPB56364FU100
DSP, 24 BIT SIZE, 8-EXT BIT, 100

DSP, 24 BIT SIZE, 8-EXT BIT, 100

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 847309-DSPB56364FU100 DSPB56364FU100
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56364FU100 Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2184NKST-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - 598-1660-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
5 suppliers