Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - DS99R103TSQ DS99R103TSQ

Description
Manufacturer: National Semiconductor Win Source Part Number: 917506-DS99R103TSQ Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 917506-DS99R103TSQ Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS99R103TSQ - 917506-DS99R103TSQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS99R103TSQ
917506-DS99R103TSQ
Interface - Interface - Drivers, Receivers, Transceivers - DS99R103TSQ 917506-DS99R103TSQ
Manufacturer: National Semiconductor Win Source Part Number: 917506-DS99R103TSQ Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 917506-DS99R103TSQ
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 917506-DS99R103TSQ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS99R103TSQ
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8684801CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details