DS9622MW/883 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
DS9622MW/883
Description
LINE RECEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE RECEIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS9622MW/883 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Technology
GPS; GPS/GNSS
Supply Voltage
Other; 1.5V ~ 3.3V
Package Type
6-XFDFN Exposed Pad
View Details