Rochester Electronics Interface - Drivers, Receivers, Transceivers DS92LV090ATVEH

Description
LINE TRANSCEIVER, 9 FUNC, 9 DRIV
Datasheet
Description
LINE TRANSCEIVER, 9 FUNC, 9 DRIV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS92LV090ATVEH - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS92LV090ATVEH
Interface - Drivers, Receivers, Transceivers DS92LV090ATVEH
LINE TRANSCEIVER, 9 FUNC, 9 DRIV

LINE TRANSCEIVER, 9 FUNC, 9 DRIV

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS92LV090ATVEH
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - 336-5769-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details