Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMAX/NOPB DS91C180TMAX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 869643-DS91C180TMAX/ NOPB Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: DS91C180 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869643-DS91C180TMAX/ NOPB Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: DS91C180 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMAX/NOPB - 869643-DS91C180TMAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMAX/NOPB
869643-DS91C180TMAX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMAX/NOPB 869643-DS91C180TMAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 869643-DS91C180TMAX/ NOPB Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: DS91C180 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 869643-DS91C180TMAX/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full LVDS 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: DS91C180
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869643-DS91C180TMAX/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMAX/NOPB
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ245/B2A - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type CLCC20
View Details
Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM3120BX-AB-T-2-G-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 1.8V
Package Type 225-LFBGA
View Details
5 suppliers