Manufacturer: Texas Instruments
Win Source Part Number: 917492-DS90UA102TRHS
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 600Mbps Deserializer 1 Input 4 Output 48-WQFN (7x7)
Package: Bulk
Package: 48-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-WQFN (7x7)
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 917492-DS90UA102TRHSRQ1 |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90UA102TRHSRQ1 |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |