DS8922MX/NOPB -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
DS8922MX/NOPB
Description
LINE TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE TRANSCEIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS8922MX/NOPB |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.5 V 3.6 V
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
2000 to 6000 MHz
View Details