Rochester Electronics Interface - Drivers, Receivers, Transceivers DS78C120J/B

Description
DS78C120 - DUAL DIFFERENTIAL LIN
Datasheet
Description
DS78C120 - DUAL DIFFERENTIAL LIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS78C120J/B - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS78C120J/B
Interface - Drivers, Receivers, Transceivers DS78C120J/B
DS78C120 - DUAL DIFFERENTIAL LIN

DS78C120 - DUAL DIFFERENTIAL LIN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS78C120J/B
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Telecom - SI32177-B-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details