DS7838J/B -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
DS7838J/B
Description
BUS TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
BUS TRANSCEIVER
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
DS7838J/B
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS7838J/B |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
Beamformers
Features
RoHS
Operating Frequency
26500 to 29500 MHz
View Details
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details