Rochester Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB100TSQ/NOPB DS42MB100TSQ/NOPB

Description
Manufacturer: National Semiconductor Win Source Part Number: 869585-DS42MB100TSQ/ NOPB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 36-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 869585-DS42MB100TSQ/ NOPB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 36-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB100TSQ/NOPB - 869585-DS42MB100TSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB100TSQ/NOPB
869585-DS42MB100TSQ/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB100TSQ/NOPB 869585-DS42MB100TSQ/NOPB
Manufacturer: National Semiconductor Win Source Part Number: 869585-DS42MB100TSQ/ NOPB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 36-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: National Semiconductor
Win Source Part Number: 869585-DS42MB100TSQ/NOPB
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 36-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 36-WQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869585-DS42MB100TSQ/NOPB
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB100TSQ/NOPB
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 968640-SI3206-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers