Rochester Electronics Interface - Drivers, Receivers, Transceivers DS3886AVF

Description
IC TRANSCEIVER BTL DATA 44PQFP
Datasheet
Description
IC TRANSCEIVER BTL DATA 44PQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS3886AVF - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS3886AVF
Interface - Drivers, Receivers, Transceivers DS3886AVF
IC TRANSCEIVER BTL DATA 44PQFP

IC TRANSCEIVER BTL DATA 44PQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS3886AVF
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI32193-A-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details