Rochester Electronics Interface - Drivers, Receivers, Transceivers DS3883AV

Description
IC TRANSCEIVER 9/9
Datasheet
Description
IC TRANSCEIVER 9/9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS3883AV - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS3883AV
Interface - Drivers, Receivers, Transceivers DS3883AV
IC TRANSCEIVER 9/9

IC TRANSCEIVER 9/9

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS3883AV
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2434-C-FSR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details