Rochester Electronics Interface - Drivers, Receivers, Transceivers DS36954VX/NOPB-NS

Description
LINE TRANSCEIVER, 4 FUNC, 1 DRIV
Datasheet
Description
LINE TRANSCEIVER, 4 FUNC, 1 DRIV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS36954VX/NOPB-NS - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS36954VX/NOPB-NS
Interface - Drivers, Receivers, Transceivers DS36954VX/NOPB-NS
LINE TRANSCEIVER, 4 FUNC, 1 DRIV

LINE TRANSCEIVER, 4 FUNC, 1 DRIV

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS36954VX/NOPB-NS
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Amplifiers - AWB7229P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 4.5V
Package Type 14-SMD Module
View Details