Rochester Electronics Interface - Interface - Telecom - DS31412 DS31412

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869561-DS31412 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC - 349-TE-PBGA-2 (27x27) Package: Tray Package: 349-BGA Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 349-TE-PBGA-2 (27x27) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869561-DS31412 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC - 349-TE-PBGA-2 (27x27) Package: Tray Package: 349-BGA Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 349-TE-PBGA-2 (27x27) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - DS31412 - 869561-DS31412 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DS31412
869561-DS31412
Interface - Interface - Telecom - DS31412 869561-DS31412
Manufacturer: Maxim Integrated Win Source Part Number: 869561-DS31412 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC - 349-TE-PBGA-2 (27x27) Package: Tray Package: 349-BGA Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 349-TE-PBGA-2 (27x27) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869561-DS31412
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC - 349-TE-PBGA-2 (27x27)
Package: Tray
Package: 349-BGA Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 349-TE-PBGA-2 (27x27)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869561-DS31412
Product Name Interface - Interface - Telecom - DS31412
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details