Rochester Electronics Interface - Interface - Telecom - DS3134 DS3134

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869559-DS3134 Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Controller 256-BGA (27x27) Package: Tray Package: 256-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869559-DS3134 Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Controller 256-BGA (27x27) Package: Tray Package: 256-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - DS3134 - 869559-DS3134 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DS3134
869559-DS3134
Interface - Interface - Telecom - DS3134 869559-DS3134
Manufacturer: Maxim Integrated Win Source Part Number: 869559-DS3134 Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Controller 256-BGA (27x27) Package: Tray Package: 256-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869559-DS3134
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Controller 256-BGA (27x27)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (27x27)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 40
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869559-DS3134
Product Name Interface - Interface - Telecom - DS3134
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers