Rochester Electronics Interface - Drivers, Receivers, Transceivers DS276S

Description
IC TRANSCEIVER FULL 1/1 8SOIC
Description
IC TRANSCEIVER FULL 1/1 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The DS276S is a low-power RS-232 transceiver designed for battery-backed systems, featuring full duplex operation up to 20 kbps. It operates on a single supply voltage of 3V or 5V and utilizes a unique power-saving mechanism by stealing power from the receive signal line during idle states, significantly reducing static current consumption. The device is compatible with RS-232-E signals and translates RS-232 levels to CMOS/TTL logic levels, making it suitable for various applications, including portable medical instruments and remote sensors. The DS276S supports both positive and negative voltage levels for transmission, with a low static current draw of approximately 50-100 nA when powered down. Its design allows for effective communication over short distances, typically less than 10 feet, while maintaining low overall power consumption.

Datasheet Summary
Powered by GS/AI

The DS276S is a low-power RS-232 transceiver designed for battery-backed systems, featuring full duplex operation up to 20 kbps. It operates on a single supply voltage of 3V or 5V and utilizes a unique power-saving mechanism by stealing power from the receive signal line during idle states, significantly reducing static current consumption. The device is compatible with RS-232-E signals and translates RS-232 levels to CMOS/TTL logic levels, making it suitable for various applications, including portable medical instruments and remote sensors. The DS276S supports both positive and negative voltage levels for transmission, with a low static current draw of approximately 50-100 nA when powered down. Its design allows for effective communication over short distances, typically less than 10 feet, while maintaining low overall power consumption.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS276S - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS276S
Interface - Drivers, Receivers, Transceivers DS276S
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS276S
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51824-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Modems - ICs and Modules - SI2457-D-GT-ND - DigiKey
Specs
Data Rate 56 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details