Rochester Electronics Interface - Interface - Telecom - DS26102 DS26102

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917418-DS26102 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917418-DS26102 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - DS26102 - 917418-DS26102 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DS26102
917418-DS26102
Interface - Interface - Telecom - DS26102 917418-DS26102
Manufacturer: Maxim Integrated Win Source Part Number: 917418-DS26102 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917418-DS26102
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 917418-DS26102
Product Name Interface - Interface - Telecom - DS26102
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details